TE Connectivity Surface Mount Thick Film Resistor, 3520 Series, 430 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 3521430KFT

Description
Surface Mount Thick Film Resistor, 3520 Series, 430 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
Description
Surface Mount Thick Film Resistor, 3520 Series, 430 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, 3520 Series, 430 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity - 99X2042 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 430 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
99X2042
Surface Mount Thick Film Resistor, 3520 Series, 430 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 99X2042
Surface Mount Thick Film Resistor, 3520 Series, 430 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 430 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X2042
Product Name Surface Mount Thick Film Resistor, 3520 Series, 430 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details