TE Connectivity Surface Mount Thick Film Resistor, 3520 Series, 3.9 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 35213K9FT

Description
Surface Mount Thick Film Resistor, 3520 Series, 3.9 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
Description
Surface Mount Thick Film Resistor, 3520 Series, 3.9 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, 3520 Series, 3.9 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity - 99X2021 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 3.9 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
99X2021
Surface Mount Thick Film Resistor, 3520 Series, 3.9 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 99X2021
Surface Mount Thick Film Resistor, 3520 Series, 3.9 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 3.9 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X2021
Product Name Surface Mount Thick Film Resistor, 3520 Series, 3.9 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details