TE Connectivity Surface Mount Resistors 35213K3FT

Description
TE Connectivity 35213K3FT
Request a Quote Datasheet
Description
TE Connectivity 35213K3FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551303
Surface Mount Resistors 7551303
TE Connectivity 35213K3FT

TE Connectivity 35213K3FT

Supplier's Site
Surface Mount Resistors - 7551303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551303P
Surface Mount Resistors 7551303P
TE Connectivity 35213K3FT

TE Connectivity 35213K3FT

Supplier's Site
Surface Mount Resistors - 1644845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644845
Surface Mount Resistors 1644845
TE Connectivity 35213K3FT

TE Connectivity 35213K3FT

Supplier's Site
Chip Resistor - Surface Mount - A116044DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116044DKR-ND
Chip Resistor - Surface Mount A116044DKR-ND
3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116044CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116044CT-ND
Chip Resistor - Surface Mount A116044CT-ND
3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116044TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116044TR-ND
Chip Resistor - Surface Mount A116044TR-ND
3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8066
Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8066
Surface Mount Thick Film Resistor, 3520 Series, 3.3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 3.3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551303 7551303P A116044DKR-ND 24W8066
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 3.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3300 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details