TE Connectivity Chip Resistor - Surface Mount 3521390RFT

Description
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116022DKR-ND
Chip Resistor - Surface Mount A116022DKR-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116022CT-ND
Chip Resistor - Surface Mount A116022CT-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116022TR-ND
Chip Resistor - Surface Mount A116022TR-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551221P
Surface Mount Resistors 7551221P
TE Connectivity 3521390RFT

TE Connectivity 3521390RFT

Supplier's Site
Surface Mount Resistors - 7551221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551221
Surface Mount Resistors 7551221
TE Connectivity 3521390RFT

TE Connectivity 3521390RFT

Supplier's Site
Surface Mount Resistors - 1644841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644841
Surface Mount Resistors 1644841
TE Connectivity 3521390RFT

TE Connectivity 3521390RFT

Supplier's Site
Chip Resistor - Surface Mount - 3521390RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3521390RFT
Chip Resistor - Surface Mount 3521390RFT
RES SMD 390 OHM 1% 2W 2512

RES SMD 390 OHM 1% 2W 2512

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 390 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 390 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8084
Surface Mount Thick Film Resistor, 3520 Series, 390 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8084
Surface Mount Thick Film Resistor, 3520 Series, 390 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 390 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number A116022DKR-ND 7551221P 7551221 3521390RFT 24W8084
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 390 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details