TE Connectivity Chip Resistor - Surface Mount 352136RFT

Description
36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115997DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115997DKR-ND
Chip Resistor - Surface Mount A115997DKR-ND
36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115997TR-ND
Chip Resistor - Surface Mount A115997TR-ND
36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115997CT-ND
Chip Resistor - Surface Mount A115997CT-ND
36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 36R, 1%, 2512; Resistance Te Connectivity - 24W8078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36R, 1%, 2512; Resistance Te Connectivity
24W8078
Resistor, Thick Film, 36R, 1%, 2512; Resistance Te Connectivity 24W8078
RESISTOR, THICK FILM, 36R, 1%, 2512; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 36R, 1%, 2512; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 36R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4403
Res, 36R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4403
RES, 36R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 36R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 36R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2031
Res, 36R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2031
RES, 36R, 1%, 2W, 2512, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 36R, 1%, 2W, 2512, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A115997DKR-ND 24W8078 12AC4403
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 36R, 1%, 2512; Resistance Te Connectivity Res, 36R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details