TE Connectivity Chip Resistor - Surface Mount 352133RFT

Description
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115996CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115996CT-ND
Chip Resistor - Surface Mount A115996CT-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115996DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115996DKR-ND
Chip Resistor - Surface Mount A115996DKR-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115996TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115996TR-ND
Chip Resistor - Surface Mount A115996TR-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551145
Surface Mount Resistors 7551145
TE Connectivity 352133RFT

TE Connectivity 352133RFT

Supplier's Site
Surface Mount Resistors - 7551145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551145P
Surface Mount Resistors 7551145P
TE Connectivity 352133RFT

TE Connectivity 352133RFT

Supplier's Site
Surface Mount Resistors - 1644839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644839
Surface Mount Resistors 1644839
TE Connectivity 352133RFT

TE Connectivity 352133RFT

Supplier's Site
Resistor, Thick Film, 33R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33R, 1%, 2512; Resistance Cgs Te Connectivity
99X2027
Resistor, Thick Film, 33R, 1%, 2512; Resistance Cgs Te Connectivity 99X2027
RESISTOR, THICK FILM, 33R, 1%, 2512; Resistance:33ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33R, 1%, 2512; Resistance:33ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, 3520 Series, 33 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8074 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, 3520 Series, 33 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8074
Surface Mount Chip Resistor, 3520 Series, 33 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8074
Surface Mount Chip Resistor, 3520 Series, 33 ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, 3520 Series, 33 ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A115996CT-ND 7551145 7551145P 99X2027 24W8074
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 33R, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, 3520 Series, 33 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details