TE Connectivity Surface Mount Resistors 3521330RFT

Description
TE Connectivity 3521330RFT
Request a Quote Datasheet
Description
TE Connectivity 3521330RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551224P
Surface Mount Resistors 7551224P
TE Connectivity 3521330RFT

TE Connectivity 3521330RFT

Supplier's Site
Surface Mount Resistors - 7551224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551224
Surface Mount Resistors 7551224
TE Connectivity 3521330RFT

TE Connectivity 3521330RFT

Supplier's Site
Surface Mount Resistors - 1644837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644837
Surface Mount Resistors 1644837
TE Connectivity 3521330RFT

TE Connectivity 3521330RFT

Supplier's Site
Chip Resistor - Surface Mount - A116020DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116020DKR-ND
Chip Resistor - Surface Mount A116020DKR-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116020CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116020CT-ND
Chip Resistor - Surface Mount A116020CT-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116020TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116020TR-ND
Chip Resistor - Surface Mount A116020TR-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8076
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8076
Surface Mount Thick Film Resistor, 3520 Series, 330 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 330 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551224P 7551224 A116020DKR-ND 24W8076
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 330 ohms 330 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details