TE Connectivity Product Range Amp - Te Connectivity 352131-1.

Description
Product Range:Z-PACK HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
Product Range:Z-PACK HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC4464
Product Range Amp - Te Connectivity 30AC4464
Product Range:Z-PACK HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:Z-PACK HM Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4464
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details