TE Connectivity Hard Metric Connector, Header, 110Pos; Product Range Amp Te Connectivity 352131-1

Description
HARD METRIC CONNECTOR, HEADER, 110POS; Product Range:-; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 110POS; Product Range:-; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 110Pos; Product Range Amp Te Connectivity - 91C4865 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 110Pos; Product Range Amp Te Connectivity
91C4865
Hard Metric Connector, Header, 110Pos; Product Range Amp Te Connectivity 91C4865
HARD METRIC CONNECTOR, HEADER, 110POS; Product Range:-; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 110POS; Product Range:-; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91C4865
Product Name Hard Metric Connector, Header, 110Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
6+6 Pos. Male DIL Cable Housing, Screw-Lok - G125-3241296M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details