TE Connectivity Surface Mount Resistors 352130RFT

Description
TE Connectivity 352130RFT
Request a Quote Datasheet
Description
TE Connectivity 352130RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551136
Surface Mount Resistors 7551136
TE Connectivity 352130RFT

TE Connectivity 352130RFT

Supplier's Site
Chip Resistor - Surface Mount - A115995TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115995TR-ND
Chip Resistor - Surface Mount A115995TR-ND
30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115995DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115995DKR-ND
Chip Resistor - Surface Mount A115995DKR-ND
30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115995CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115995CT-ND
Chip Resistor - Surface Mount A115995CT-ND
30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 30R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30R, 1%, 2512; Resistance Cgs Te Connectivity
99X2023
Resistor, Thick Film, 30R, 1%, 2512; Resistance Cgs Te Connectivity 99X2023
RESISTOR, THICK FILM, 30R, 1%, 2512; Resistance:30ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 30R, 1%, 2512; Resistance:30ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7551136 A115995TR-ND 99X2023
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 30R, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details