TE Connectivity Chip Resistor - Surface Mount 3521300RFT

Description
300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116019CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116019CT-ND
Chip Resistor - Surface Mount A116019CT-ND
300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116019DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116019DKR-ND
Chip Resistor - Surface Mount A116019DKR-ND
300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116019TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116019TR-ND
Chip Resistor - Surface Mount A116019TR-ND
300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 300R, 1%, 2512; Resistance Te Connectivity - 24W8072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 300R, 1%, 2512; Resistance Te Connectivity
24W8072
Resistor, Thick Film, 300R, 1%, 2512; Resistance Te Connectivity 24W8072
RESISTOR, THICK FILM, 300R, 1%, 2512; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 300R, 1%, 2512; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 300R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2025
Res, 300R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2025
RES, 300R, 1%, 2W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 300R, 1%, 2W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116019CT-ND 24W8072
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 300R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers