TE Connectivity Chip Resistor - Surface Mount 35212K4FT

Description
2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116041CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116041CT-ND
Chip Resistor - Surface Mount A116041CT-ND
2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116041DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116041DKR-ND
Chip Resistor - Surface Mount A116041DKR-ND
2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116041TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116041TR-ND
Chip Resistor - Surface Mount A116041TR-ND
2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 2.4 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 2.4 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8047
Surface Mount Thick Film Resistor, 3520 Series, 2.4 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8047
Surface Mount Thick Film Resistor, 3520 Series, 2.4 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 2.4 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7766
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7766
RES, 2K4, 1%, 2W, THICK FILM, 2512; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 2K4, 1%, 2W, THICK FILM, 2512; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 99X2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
99X2000
Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 99X2000
RES, 2K4, 1%, 2W, THICK FILM, 2512; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 2K4, 1%, 2W, THICK FILM, 2512; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116041CT-ND 24W8047 52AK7766
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 2.4 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 2K4, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details