TE Connectivity Chip Resistor - Surface Mount 35212K0FT

Description
2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116039DKR-ND
Chip Resistor - Surface Mount A116039DKR-ND
2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116039CT-ND
Chip Resistor - Surface Mount A116039CT-ND
2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116039TR-ND
Chip Resistor - Surface Mount A116039TR-ND
2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551283
Surface Mount Resistors 7551283
TE Connectivity 35212K0FT

TE Connectivity 35212K0FT

Supplier's Site
Resistor, Thick Film, 2K, 1%, 2512; Resistance Te Connectivity - 24W8045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2K, 1%, 2512; Resistance Te Connectivity
24W8045
Resistor, Thick Film, 2K, 1%, 2512; Resistance Te Connectivity 24W8045
RESISTOR, THICK FILM, 2K, 1%, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2K, 1%, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1998
Res, 2K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1998
RES, 2K, 1%, 2W, 2512, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 2K, 1%, 2W, 2512, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116039DKR-ND 7551283 24W8045
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 2K, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details