TE Connectivity Chip Resistor - Surface Mount 352124RFT

Description
24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115993DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115993DKR-ND
Chip Resistor - Surface Mount A115993DKR-ND
24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115993CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115993CT-ND
Chip Resistor - Surface Mount A115993CT-ND
24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115993TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115993TR-ND
Chip Resistor - Surface Mount A115993TR-ND
24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 24 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8058 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 24 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8058
Surface Mount Thick Film Resistor, 3520 Series, 24 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8058
Surface Mount Thick Film Resistor, 3520 Series, 24 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 24 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4399
Res, 24R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4399
RES, 24R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:24ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:24ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 24R, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7768
Res, 24R, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7768
RES, 24R, 1%, 2W, THICK FILM, 2512; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 24R, 1%, 2W, THICK FILM, 2512; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A115993DKR-ND 24W8058 12AC4399 52AK7768
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 24 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 24R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 24R, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879353-6 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details