TE Connectivity Surface Mount Resistors 352124KFT

Description
TE Connectivity 352124KFT
Request a Quote Datasheet
Description
TE Connectivity 352124KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551375P
Surface Mount Resistors 7551375P
TE Connectivity 352124KFT

TE Connectivity 352124KFT

Supplier's Site
Surface Mount Resistors - 7551375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551375
Surface Mount Resistors 7551375
TE Connectivity 352124KFT

TE Connectivity 352124KFT

Supplier's Site
Surface Mount Resistors - 1644823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644823
Surface Mount Resistors 1644823
TE Connectivity 352124KFT

TE Connectivity 352124KFT

Supplier's Site
Chip Resistor - Surface Mount - A116065DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116065DKR-ND
Chip Resistor - Surface Mount A116065DKR-ND
24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116065TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116065TR-ND
Chip Resistor - Surface Mount A116065TR-ND
24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116065CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116065CT-ND
Chip Resistor - Surface Mount A116065CT-ND
24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 24K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2010
Res, 24K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2010
RES, 24K, 1%, 2W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 24K, 1%, 2W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551375P 7551375 A116065DKR-ND 99X2010
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 24K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 24000 ohms 24000 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details