TE Connectivity Chip Resistor - Surface Mount 3521240KFT

Description
240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116089CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116089CT-ND
Chip Resistor - Surface Mount A116089CT-ND
240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116089TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116089TR-ND
Chip Resistor - Surface Mount A116089TR-ND
240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116089DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116089DKR-ND
Chip Resistor - Surface Mount A116089DKR-ND
240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 240 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity - 99X2012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 240 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
99X2012
Surface Mount Thick Film Resistor, 3520 Series, 240 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity 99X2012
Surface Mount Thick Film Resistor, 3520 Series, 240 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 240 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116089CT-ND 99X2012
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 240 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details