TE Connectivity Chip Resistor - Surface Mount 352122RFT

Description
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115992DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115992DKR-ND
Chip Resistor - Surface Mount A115992DKR-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115992CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115992CT-ND
Chip Resistor - Surface Mount A115992CT-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115992TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115992TR-ND
Chip Resistor - Surface Mount A115992TR-ND
22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551120
Surface Mount Resistors 7551120
TE Connectivity 352122RFT

TE Connectivity 352122RFT

Supplier's Site
Resistor, Thick Film, 22R, 1%, 2512; Resistance Te Connectivity - 24W8054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22R, 1%, 2512; Resistance Te Connectivity
24W8054
Resistor, Thick Film, 22R, 1%, 2512; Resistance Te Connectivity 24W8054
RESISTOR, THICK FILM, 22R, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 22R, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2007
Res, 22R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2007
RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 22R, 1%, 2W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A115992DKR-ND 7551120 24W8054
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 22R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers