TE Connectivity Surface Mount Resistors 352120RFT

Description
TE Connectivity 352120RFT
Request a Quote
Description
TE Connectivity 352120RFT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 20R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is a high power thick film chip resistor suitable for various applications, including high frequency operations. It has a power rating of 2 watts at an ambient temperature of 70°C and features a resistance value of 20 ohms with a tolerance of ±1%. The maximum working voltage is 250 volts, while the maximum overload voltage is 500 volts. This component is AEC-Q200 qualified, indicating its reliability for automotive applications. It is supplied on tape for automated placement and is compliant with RoHS directives. The dimensions of the resistor are 6.35 mm in length, 3.20 mm in width, and 0.55 mm in height, making it compact for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Res, 20R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is a high power thick film chip resistor suitable for various applications, including high frequency operations. It has a power rating of 2 watts at an ambient temperature of 70°C and features a resistance value of 20 ohms with a tolerance of ±1%. The maximum working voltage is 250 volts, while the maximum overload voltage is 500 volts. This component is AEC-Q200 qualified, indicating its reliability for automotive applications. It is supplied on tape for automated placement and is compliant with RoHS directives. The dimensions of the resistor are 6.35 mm in length, 3.20 mm in width, and 0.55 mm in height, making it compact for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551126P
Surface Mount Resistors 7551126P
TE Connectivity 352120RFT

TE Connectivity 352120RFT

Supplier's Site
Surface Mount Resistors - 7551126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551126
Surface Mount Resistors 7551126
TE Connectivity 352120RFT

TE Connectivity 352120RFT

Supplier's Site
Surface Mount Resistors - 1644817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644817
Surface Mount Resistors 1644817
TE Connectivity 352120RFT

TE Connectivity 352120RFT

Supplier's Site
Chip Resistor - Surface Mount - A115991CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115991CT-ND
Chip Resistor - Surface Mount A115991CT-ND
20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115991DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115991DKR-ND
Chip Resistor - Surface Mount A115991DKR-ND
20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115991TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115991TR-ND
Chip Resistor - Surface Mount A115991TR-ND
20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 250V, 2512; Resistance Te Connectivity - 24W8050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 250V, 2512; Resistance Te Connectivity
24W8050
Res, Thick Film, 20R, 1%, 250V, 2512; Resistance Te Connectivity 24W8050
RES, THICK FILM, 20R, 1%, 250V, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 250V, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 20R, 1%, 250V, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 250V, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4396
Res, 20R, 1%, 250V, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4396
RES, 20R, 1%, 250V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:20ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20R, 1%, 250V, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:20ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2003
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2003
RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7551126P 7551126 A115991CT-ND 24W8050 12AC4396
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 250V, 2512; Resistance Te Connectivity Res, 20R, 1%, 250V, 2512, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details