TE Connectivity Surface Mount Resistors 352120KFT

Description
TE Connectivity 352120KFT
Request a Quote Datasheet
Description
TE Connectivity 352120KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551362P
Surface Mount Resistors 7551362P
TE Connectivity 352120KFT

TE Connectivity 352120KFT

Supplier's Site
Surface Mount Resistors - 7551362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551362
Surface Mount Resistors 7551362
TE Connectivity 352120KFT

TE Connectivity 352120KFT

Supplier's Site
Surface Mount Resistors - 1644816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644816
Surface Mount Resistors 1644816
TE Connectivity 352120KFT

TE Connectivity 352120KFT

Supplier's Site
Chip Resistor - Surface Mount - A116063CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116063CT-ND
Chip Resistor - Surface Mount A116063CT-ND
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116063DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116063DKR-ND
Chip Resistor - Surface Mount A116063DKR-ND
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116063TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116063TR-ND
Chip Resistor - Surface Mount A116063TR-ND
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 20 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 20 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8049
Surface Mount Thick Film Resistor, 3520 Series, 20 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8049
Surface Mount Thick Film Resistor, 3520 Series, 20 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 20 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551362P 7551362 A116063CT-ND 24W8049
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 20 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 20000 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers