TE Connectivity Surface Mount Resistors 3521200RFT

Description
TE Connectivity 3521200RFT
Request a Quote Datasheet
Description
TE Connectivity 3521200RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551205
Surface Mount Resistors 7551205
TE Connectivity 3521200RFT

TE Connectivity 3521200RFT

Supplier's Site
Surface Mount Resistors - 7551205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551205P
Surface Mount Resistors 7551205P
TE Connectivity 3521200RFT

TE Connectivity 3521200RFT

Supplier's Site
Surface Mount Resistors - 1644815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644815
Surface Mount Resistors 1644815
TE Connectivity 3521200RFT

TE Connectivity 3521200RFT

Supplier's Site
Chip Resistor - Surface Mount - A116015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116015TR-ND
Chip Resistor - Surface Mount A116015TR-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116015DKR-ND
Chip Resistor - Surface Mount A116015DKR-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116015CT-ND
Chip Resistor - Surface Mount A116015CT-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4397
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4397
RES, 200R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 200R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 200 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 200 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8052
Surface Mount Thick Film Resistor, 3520 Series, 200 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8052
Surface Mount Thick Film Resistor, 3520 Series, 200 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 200 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7551205 7551205P A116015TR-ND 12AC4397 24W8052
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 200 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers