TE Connectivity Chip Resistor - Surface Mount 3521200KFT

Description
200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116087TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116087TR-ND
Chip Resistor - Surface Mount A116087TR-ND
200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116087CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116087CT-ND
Chip Resistor - Surface Mount A116087CT-ND
200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116087DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116087DKR-ND
Chip Resistor - Surface Mount A116087DKR-ND
200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 200 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 200 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8051
Surface Mount Thick Film Resistor, 3520 Series, 200 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8051
Surface Mount Thick Film Resistor, 3520 Series, 200 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 200 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7767
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7767
RES, 200K, 1%, 2W, THICK FILM, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 200K, 1%, 2W, THICK FILM, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 99X2004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
99X2004
Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 99X2004
RES, 200K, 1%, 2W, THICK FILM, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 200K, 1%, 2W, THICK FILM, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116087TR-ND 24W8051 52AK7767
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 200 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 200K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details