TE Connectivity Chip Resistor - Surface Mount 35211K8FT

Description
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, 3520 Series, features a resistance value of 1.8 kΩ, a power rating of 2 W at 70°C, and a tolerance of 1%. It is designed for a maximum continuous working voltage of 250 V and can withstand overload voltages up to 500 V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for various applications, including high-frequency operations due to its short lead structure. The device is supplied on 7" reels containing 4000 pieces, facilitating auto placement in high-volume production. It is RoHS compliant and has a matte Sn over Ni terminal finish. The resistor's dimensions are 6.35 mm x 3.20 mm x 0.55 mm, aligning with the 2512 [6432 Metric] size standard.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, 3520 Series, features a resistance value of 1.8 kΩ, a power rating of 2 W at 70°C, and a tolerance of 1%. It is designed for a maximum continuous working voltage of 250 V and can withstand overload voltages up to 500 V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for various applications, including high-frequency operations due to its short lead structure. The device is supplied on 7" reels containing 4000 pieces, facilitating auto placement in high-volume production. It is RoHS compliant and has a matte Sn over Ni terminal finish. The resistor's dimensions are 6.35 mm x 3.20 mm x 0.55 mm, aligning with the 2512 [6432 Metric] size standard.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116038CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116038CT-ND
Chip Resistor - Surface Mount A116038CT-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116038DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116038DKR-ND
Chip Resistor - Surface Mount A116038DKR-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116038TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116038TR-ND
Chip Resistor - Surface Mount A116038TR-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 1.8 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 1.8 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8015
Surface Mount Thick Film Resistor, 3520 Series, 1.8 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8015
Surface Mount Thick Film Resistor, 3520 Series, 1.8 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: No

Surface Mount Thick Film Resistor, 3520 Series, 1.8 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: No

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 35211K8FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35211K8FT
Resistors - Chip Resistor - Surface Mount 35211K8FT
RES SMD 1.8K OHM 1% 2W 2512

RES SMD 1.8K OHM 1% 2W 2512

Supplier's Site
Chip Resistor - Surface Mount - 35211K8FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35211K8FT
Chip Resistor - Surface Mount 35211K8FT
RES SMD 1.8K OHM 1% 2W 2512

RES SMD 1.8K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A116038CT-ND 24W8015 35211K8FT 35211K8FT
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 1.8 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details