TE Connectivity Surface Mount Resistors 35211K3FT

Description
TE Connectivity 35211K3FT
Request a Quote Datasheet
Description
TE Connectivity 35211K3FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551274
Surface Mount Resistors 7551274
TE Connectivity 35211K3FT

TE Connectivity 35211K3FT

Supplier's Site
Surface Mount Resistors - 1680650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680650
Surface Mount Resistors 1680650
TE Connectivity 35211K3FT

TE Connectivity 35211K3FT

Supplier's Site
Chip Resistor - Surface Mount - A116035CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116035CT-ND
Chip Resistor - Surface Mount A116035CT-ND
1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116035TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116035TR-ND
Chip Resistor - Surface Mount A116035TR-ND
1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116035DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116035DKR-ND
Chip Resistor - Surface Mount A116035DKR-ND
1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 1.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 1.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8012
Surface Mount Thick Film Resistor, 3520 Series, 1.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8012
Surface Mount Thick Film Resistor, 3520 Series, 1.3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 1.3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 1K3, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1967
Res, 1K3, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1967
RES, 1K3, 1%, 2W, 2512, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 1K3, 1%, 2W, 2512, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551274 A116035CT-ND 24W8012 99X1967
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 1.3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 1K3, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details