TE Connectivity Surface Mount Resistors 35211K2FT

Description
TE Connectivity 35211K2FT
Request a Quote Datasheet
Description
TE Connectivity 35211K2FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551265P
Surface Mount Resistors 7551265P
TE Connectivity 35211K2FT

TE Connectivity 35211K2FT

Supplier's Site
Surface Mount Resistors - 7551265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551265
Surface Mount Resistors 7551265
TE Connectivity 35211K2FT

TE Connectivity 35211K2FT

Supplier's Site
Surface Mount Resistors - 1644811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644811
Surface Mount Resistors 1644811
TE Connectivity 35211K2FT

TE Connectivity 35211K2FT

Supplier's Site
Chip Resistor - Surface Mount - A116034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116034DKR-ND
Chip Resistor - Surface Mount A116034DKR-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116034TR-ND
Chip Resistor - Surface Mount A116034TR-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116034CT-ND
Chip Resistor - Surface Mount A116034CT-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1K2, 1%, 2512; Resistance Cgs Te Connectivity - 99X1966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K2, 1%, 2512; Resistance Cgs Te Connectivity
99X1966
Resistor, Thick Film, 1K2, 1%, 2512; Resistance Cgs Te Connectivity 99X1966
RESISTOR, THICK FILM, 1K2, 1%, 2512; Resistance:1.2kohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 1K2, 1%, 2512; Resistance:1.2kohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551265P 7551265 A116034DKR-ND 99X1966
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 1K2, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1200 ohms 1200 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details