TE Connectivity Chip Resistor - Surface Mount 352118RFT

Description
18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115990TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115990TR-ND
Chip Resistor - Surface Mount A115990TR-ND
18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115990DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115990DKR-ND
Chip Resistor - Surface Mount A115990DKR-ND
18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115990CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115990CT-ND
Chip Resistor - Surface Mount A115990CT-ND
18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551123P
Surface Mount Resistors 7551123P
TE Connectivity 352118RFT

TE Connectivity 352118RFT

Supplier's Site
Surface Mount Resistors - 7551123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551123
Surface Mount Resistors 7551123
TE Connectivity 352118RFT

TE Connectivity 352118RFT

Supplier's Site
Surface Mount Resistors - 1644808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644808
Surface Mount Resistors 1644808
TE Connectivity 352118RFT

TE Connectivity 352118RFT

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 18 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8042 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 18 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8042
Surface Mount Thick Film Resistor, 3520 Series, 18 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8042
Surface Mount Thick Film Resistor, 3520 Series, 18 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 18 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1995
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1995
RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A115990TR-ND 7551123P 7551123 24W8042 99X1995
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, 3520 Series, 18 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details