TE Connectivity SMD 180 Ohm 2W Resistor 3521180RFT

Description
180 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521180RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521180RFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521180RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521180RFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 Ohm 2W Resistor - 52-3521180RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 2W Resistor
52-3521180RFT
SMD 180 Ohm 2W Resistor 52-3521180RFT
180 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521180RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521180RFT can be used for catalog matching and distributor lookup.

180 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521180RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521180RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7551202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551202
Surface Mount Resistors 7551202
TE Connectivity 3521180RFT

TE Connectivity 3521180RFT

Supplier's Site
Surface Mount Resistors - 7551202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551202P
Surface Mount Resistors 7551202P
TE Connectivity 3521180RFT

TE Connectivity 3521180RFT

Supplier's Site
Surface Mount Resistors - 1644807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644807
Surface Mount Resistors 1644807
TE Connectivity 3521180RFT

TE Connectivity 3521180RFT

Supplier's Site
Chip Resistor - Surface Mount - A116014TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116014TR-ND
Chip Resistor - Surface Mount A116014TR-ND
180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116014CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116014CT-ND
Chip Resistor - Surface Mount A116014CT-ND
180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116014DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116014DKR-ND
Chip Resistor - Surface Mount A116014DKR-ND
180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 180 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8044 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 180 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8044
Surface Mount Thick Film Resistor, 3520 Series, 180 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8044
Surface Mount Thick Film Resistor, 3520 Series, 180 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 180 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-3521180RFT 7551202 7551202P A116014TR-ND 24W8044
Product Name SMD 180 Ohm 2W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 180 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details