TE Connectivity Chip Resistor - Surface Mount 352116RFT

Description
16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115989DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115989DKR-ND
Chip Resistor - Surface Mount A115989DKR-ND
16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115989CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115989CT-ND
Chip Resistor - Surface Mount A115989CT-ND
16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115989TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115989TR-ND
Chip Resistor - Surface Mount A115989TR-ND
16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551114P
Surface Mount Resistors 7551114P
TE Connectivity 352116RFT

TE Connectivity 352116RFT

Supplier's Site
Surface Mount Resistors - 1644806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644806
Surface Mount Resistors 1644806
TE Connectivity 352116RFT

TE Connectivity 352116RFT

Supplier's Site
Res, 16R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1992
Res, 16R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1992
RES, 16R, 1%, 2W, 2512, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 16R, 1%, 2W, 2512, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 352116RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352116RFT
Chip Resistor - Surface Mount 352116RFT
RES SMD 16 OHM 1% 2W 2512

RES SMD 16 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A115989DKR-ND 7551114P 1644806 99X1992 352116RFT
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 16R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details