TE Connectivity Surface Mount Thick Film Resistor, 3520 Series, 16 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 352116KFT

Description
Surface Mount Thick Film Resistor, 3520 Series, 16 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
Description
Surface Mount Thick Film Resistor, 3520 Series, 16 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, 3520 Series, 16 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity - 99X1991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 16 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
99X1991
Surface Mount Thick Film Resistor, 3520 Series, 16 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity 99X1991
Surface Mount Thick Film Resistor, 3520 Series, 16 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 16 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X1991
Product Name Surface Mount Thick Film Resistor, 3520 Series, 16 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details