TE Connectivity Surface Mount Resistors 3521160RFT

Description
TE Connectivity 3521160RFT
Request a Quote Datasheet
Description
TE Connectivity 3521160RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551192P
Surface Mount Resistors 7551192P
TE Connectivity 3521160RFT

TE Connectivity 3521160RFT

Supplier's Site
Surface Mount Resistors - 7551192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551192
Surface Mount Resistors 7551192
TE Connectivity 3521160RFT

TE Connectivity 3521160RFT

Supplier's Site
Surface Mount Resistors - 1615636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615636
Surface Mount Resistors 1615636
TE Connectivity 3521160RFT

TE Connectivity 3521160RFT

Supplier's Site
Chip Resistor - Surface Mount - A116013TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116013TR-ND
Chip Resistor - Surface Mount A116013TR-ND
160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116013DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116013DKR-ND
Chip Resistor - Surface Mount A116013DKR-ND
160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116013CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116013CT-ND
Chip Resistor - Surface Mount A116013CT-ND
160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 160R, 1%, 250V, 2512; Resistance Cgs Te Connectivity - 84Y5037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 250V, 2512; Resistance Cgs Te Connectivity
84Y5037
Res, Thick Film, 160R, 1%, 250V, 2512; Resistance Cgs Te Connectivity 84Y5037
RES, THICK FILM, 160R, 1%, 250V, 2512; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 250V, 2512; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551192P 7551192 A116013TR-ND 84Y5037
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 160R, 1%, 250V, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 2383237 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details