TE Connectivity Surface Mount Resistors 352115RFT

Description
TE Connectivity 352115RFT
Request a Quote Datasheet
Description
TE Connectivity 352115RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551110P
Surface Mount Resistors 7551110P
TE Connectivity 352115RFT

TE Connectivity 352115RFT

Supplier's Site
Surface Mount Resistors - 7551110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551110
Surface Mount Resistors 7551110
TE Connectivity 352115RFT

TE Connectivity 352115RFT

Supplier's Site
Surface Mount Resistors - 1644805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644805
Surface Mount Resistors 1644805
TE Connectivity 352115RFT

TE Connectivity 352115RFT

Supplier's Site
Chip Resistor - Surface Mount - A115988DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115988DKR-ND
Chip Resistor - Surface Mount A115988DKR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115988TR-ND
Chip Resistor - Surface Mount A115988TR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115988CT-ND
Chip Resistor - Surface Mount A115988CT-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15R, 1%, 2512; Resistance Cgs Te Connectivity - 99X1988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15R, 1%, 2512; Resistance Cgs Te Connectivity
99X1988
Resistor, Thick Film, 15R, 1%, 2512; Resistance Cgs Te Connectivity 99X1988
RESISTOR, THICK FILM, 15R, 1%, 2512; Resistance:15ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 15R, 1%, 2512; Resistance:15ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 15 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 15 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8034
Surface Mount Thick Film Resistor, 3520 Series, 15 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8034
Surface Mount Thick Film Resistor, 3520 Series, 15 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 15 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7551110P 7551110 A115988DKR-ND 99X1988 24W8034
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 15R, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 15 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers