150kR 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521150KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521150KFT can be used for catalog matching and distributor lookup.
150 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, 150K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Thick Film Resistor, 3520 Series, 150 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-3521150KFT | A116084CT-ND | 12AC4394 | 24W8035 |
| Product Name | SMD 2W Resistor | Chip Resistor - Surface Mount | Res, 150K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity | Surface Mount Thick Film Resistor, 3520 Series, 150 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 150000 ohms | 150000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts | 250 volts | ||
| Operating AC Voltage | 250 volts | 250 volts |