TE Connectivity Surface Mount Resistors 352113RFT

Description
TE Connectivity 352113RFT
Request a Quote
Description
TE Connectivity 352113RFT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 13R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is a high power thick film chip resistor suitable for various applications, including high frequency operations. It has a resistance value of 13 ohms with a tolerance of ±1% and a power rating of 2 watts at an ambient temperature of 70°C. The maximum working voltage is 250 volts, with a maximum overload voltage of 500 volts. This component is AEC-Q200 qualified, indicating its reliability for automotive applications. It is supplied on tape for automated placement and is compliant with RoHS directives. The dimensions of the resistor are 6.35 mm in length, 3.20 mm in width, and 0.55 mm in height, making it compact for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Res, 13R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is a high power thick film chip resistor suitable for various applications, including high frequency operations. It has a resistance value of 13 ohms with a tolerance of ±1% and a power rating of 2 watts at an ambient temperature of 70°C. The maximum working voltage is 250 volts, with a maximum overload voltage of 500 volts. This component is AEC-Q200 qualified, indicating its reliability for automotive applications. It is supplied on tape for automated placement and is compliant with RoHS directives. The dimensions of the resistor are 6.35 mm in length, 3.20 mm in width, and 0.55 mm in height, making it compact for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551117P
Surface Mount Resistors 7551117P
TE Connectivity 352113RFT

TE Connectivity 352113RFT

Supplier's Site
Surface Mount Resistors - 7551117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551117
Surface Mount Resistors 7551117
TE Connectivity 352113RFT

TE Connectivity 352113RFT

Supplier's Site
Surface Mount Resistors - 1644800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644800
Surface Mount Resistors 1644800
TE Connectivity 352113RFT

TE Connectivity 352113RFT

Supplier's Site
Chip Resistor - Surface Mount - A115987CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115987CT-ND
Chip Resistor - Surface Mount A115987CT-ND
13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115987DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115987DKR-ND
Chip Resistor - Surface Mount A115987DKR-ND
13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115987TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115987TR-ND
Chip Resistor - Surface Mount A115987TR-ND
13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 13R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1984
Res, 13R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1984
RES, 13R, 1%, 2W, 2512, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 13R, 1%, 2W, 2512, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551117P 7551117 A115987CT-ND 99X1984
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 13R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 13 ohms 13 ohms 13 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details