TE Connectivity Chip Resistor - Surface Mount 352113KFT

Description
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116059DKR-ND
Chip Resistor - Surface Mount A116059DKR-ND
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116059CT-ND
Chip Resistor - Surface Mount A116059CT-ND
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116059TR-ND
Chip Resistor - Surface Mount A116059TR-ND
13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 13 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity - 99X1983 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 13 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
99X1983
Surface Mount Thick Film Resistor, 3520 Series, 13 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity 99X1983
Surface Mount Thick Film Resistor, 3520 Series, 13 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 13 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116059DKR-ND 99X1983
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 13 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details