TE Connectivity Surface Mount Resistors 3521130RFT

Description
TE Connectivity 3521130RFT
Request a Quote Datasheet
Description
TE Connectivity 3521130RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551195P
Surface Mount Resistors 7551195P
TE Connectivity 3521130RFT

TE Connectivity 3521130RFT

Supplier's Site
Surface Mount Resistors - 7551195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551195
Surface Mount Resistors 7551195
TE Connectivity 3521130RFT

TE Connectivity 3521130RFT

Supplier's Site
Surface Mount Resistors - 1644799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644799
Surface Mount Resistors 1644799
TE Connectivity 3521130RFT

TE Connectivity 3521130RFT

Supplier's Site
Chip Resistor - Surface Mount - A116011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116011TR-ND
Chip Resistor - Surface Mount A116011TR-ND
130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116011CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116011CT-ND
Chip Resistor - Surface Mount A116011CT-ND
130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116011DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116011DKR-ND
Chip Resistor - Surface Mount A116011DKR-ND
130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 130 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 130 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8032
Surface Mount Thick Film Resistor, 3520 Series, 130 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8032
Surface Mount Thick Film Resistor, 3520 Series, 130 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 130 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 3521130RFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
3521130RFT
Resistors - Chip Resistor - Surface Mount 3521130RFT
RES SMD 130 OHM 1% 2W 2512

RES SMD 130 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7551195P 7551195 A116011TR-ND 24W8032 3521130RFT
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 130 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details