120 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
120 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
120 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
TE Connectivity 3521120RFT
TE Connectivity 3521120RFT
TE Connectivity 3521120RFT
RESISTOR, THICK FILM, 120R, 1%, 2512; Resistance:120ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, 3520 Series, 120 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A116010TR-ND | 7551186 | 7551186P | 99X1982 | 24W8028 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistor, Thick Film, 120R, 1%, 2512; Resistance Cgs Te Connectivity | Surface Mount Thick Film Resistor, 3520 Series, 120 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD); 2512 |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |