TE Connectivity Chip Resistor - Surface Mount 352110RFT

Description
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115984TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115984TR-ND
Chip Resistor - Surface Mount A115984TR-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115984CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115984CT-ND
Chip Resistor - Surface Mount A115984CT-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115984DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115984DKR-ND
Chip Resistor - Surface Mount A115984DKR-ND
10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10 Ohm 2W Resistor - 52-352110RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 2W Resistor
52-352110RFT
SMD 10 Ohm 2W Resistor 52-352110RFT
10 Ohm 1% 2W 2512 SMD Thick Film Resistor Product overview: 352110RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352110RFT can be used for catalog matching and distributor lookup.

10 Ohm 1% 2W 2512 SMD Thick Film Resistor Product overview: 352110RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352110RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7551101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551101P
Surface Mount Resistors 7551101P
TE Connectivity 352110RFT

TE Connectivity 352110RFT

Supplier's Site
Surface Mount Resistors - 7551101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551101
Surface Mount Resistors 7551101
TE Connectivity 352110RFT

TE Connectivity 352110RFT

Supplier's Site
Surface Mount Resistors - 1644256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644256
Surface Mount Resistors 1644256
TE Connectivity 352110RFT

TE Connectivity 352110RFT

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 352110RFT
906650-352110RFT
Chip Resistor - Surface Mount - 352110RFT 906650-352110RFT
Manufacturer: TE Connectivity Win Source Part Number: 906650-352110RFT Series: 3521, CGS Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: 3521 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A115984TR, A115984CT, 2176070-1, A115984DKR

Manufacturer: TE Connectivity
Win Source Part Number: 906650-352110RFT
Series: 3521, CGS
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: 3521
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A115984TR, A115984CT, 2176070-1, A115984DKR

Buy Now Datasheet
Resistor, Thick Film, 10R, 1%, 2512; Resistance Cgs Te Connectivity - 99X1973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 1%, 2512; Resistance Cgs Te Connectivity
99X1973
Resistor, Thick Film, 10R, 1%, 2512; Resistance Cgs Te Connectivity 99X1973
RESISTOR, THICK FILM, 10R, 1%, 2512; Resistance:10ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 1%, 2512; Resistance:10ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A115984TR-ND 52-352110RFT 7551101P 7551101 906650-352110RFT 99X1973
Product Name Chip Resistor - Surface Mount SMD 10 Ohm 2W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - 352110RFT Resistor, Thick Film, 10R, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details