TE Connectivity Chip Resistor - Surface Mount 352110KFT

Description
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116056DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116056DKR-ND
Chip Resistor - Surface Mount A116056DKR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116056CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116056CT-ND
Chip Resistor - Surface Mount A116056CT-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116056TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116056TR-ND
Chip Resistor - Surface Mount A116056TR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551347
Surface Mount Resistors 7551347
TE Connectivity 352110KFT

TE Connectivity 352110KFT

Supplier's Site
Surface Mount Resistors - 7551347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551347P
Surface Mount Resistors 7551347P
TE Connectivity 352110KFT

TE Connectivity 352110KFT

Supplier's Site
Surface Mount Resistors - 1644795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644795
Surface Mount Resistors 1644795
TE Connectivity 352110KFT

TE Connectivity 352110KFT

Supplier's Site
Resistor, Thick Film, 10K, 1%, 2512; Resistance Te Connectivity - 24W8017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10K, 1%, 2512; Resistance Te Connectivity
24W8017
Resistor, Thick Film, 10K, 1%, 2512; Resistance Te Connectivity 24W8017
RESISTOR, THICK FILM, 10K, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10K, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7765
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7765
RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A116056DKR-ND 7551347 7551347P 24W8017
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 10K, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details