TE Connectivity Chip Resistor - Surface Mount 3521100RFT

Description
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116008DKR-ND
Chip Resistor - Surface Mount A116008DKR-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116008TR-ND
Chip Resistor - Surface Mount A116008TR-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116008CT-ND
Chip Resistor - Surface Mount A116008CT-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551189
Surface Mount Resistors 7551189
TE Connectivity 3521100RFT

TE Connectivity 3521100RFT

Supplier's Site
Surface Mount Resistors - 7551189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551189P
Surface Mount Resistors 7551189P
TE Connectivity 3521100RFT

TE Connectivity 3521100RFT

Supplier's Site
Surface Mount Resistors - 1648925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648925
Surface Mount Resistors 1648925
TE Connectivity 3521100RFT

TE Connectivity 3521100RFT

Supplier's Site
Chip Resistor - Surface Mount - 3521100RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3521100RFT
Chip Resistor - Surface Mount 3521100RFT
RES SMD 100 OHM 1% 2W 2512

RES SMD 100 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 100R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4391
Res, 100R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4391
RES, 100R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 100R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity - 24W8020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity
24W8020
Resistor, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity 24W8020
RESISTOR, THICK FILM, 100R, 1%, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100R, 1%, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9528
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9528
RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9527
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9527
RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number A116008DKR-ND 7551189 7551189P 3521100RFT 12AC4391 24W8020
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Resistor, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details