TE Connectivity Chip Resistor - Surface Mount 35208R2JT

Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102538DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102538DKR-ND
Chip Resistor - Surface Mount A102538DKR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102538CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102538CT-ND
Chip Resistor - Surface Mount A102538CT-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102538TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102538TR-ND
Chip Resistor - Surface Mount A102538TR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, 8R2, 2512, 1W, 200V Rohs Compliant Cgs Te Connectivity - 69AH4762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 2512, 1W, 200V Rohs Compliant Cgs Te Connectivity
69AH4762
Res, 8R2, 2512, 1W, 200V Rohs Compliant Cgs Te Connectivity 69AH4762
RES, 8R2, 2512, 1W, 200V ROHS COMPLIANT: YES

RES, 8R2, 2512, 1W, 200V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102538DKR-ND 69AH4762
Product Name Chip Resistor - Surface Mount Res, 8R2, 2512, 1W, 200V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details