TE Connectivity 3520 750R 5% Cgs - Te Connectivity 3520750RJT

Description
3520 750R 5%
Description
3520 750R 5%

Suppliers

Company
Product
Description
Supplier Links
3520 750R 5% Cgs - Te Connectivity - 99X1957 - Newark, An Avnet Company
Chicago, IL, United States
3520 750R 5% Cgs - Te Connectivity
99X1957
3520 750R 5% Cgs - Te Connectivity 99X1957
3520 750R 5%

3520 750R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X1957
Product Name 3520 750R 5% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers