TE Connectivity Chip Resistor - Surface Mount 352068RJT

Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102535TR-ND
Chip Resistor - Surface Mount A102535TR-ND
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102535DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102535DKR-ND
Chip Resistor - Surface Mount A102535DKR-ND
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102535CT-ND
Chip Resistor - Surface Mount A102535CT-ND
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240244
Surface Mount Resistors 2240244
TE Connectivity 352068RJT

TE Connectivity 352068RJT

Supplier's Site
Surface Mount Resistors - 2240244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240244P
Surface Mount Resistors 2240244P
TE Connectivity 352068RJT

TE Connectivity 352068RJT

Supplier's Site
Surface Mount Resistors - 1648635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648635
Surface Mount Resistors 1648635
TE Connectivity 352068RJT

TE Connectivity 352068RJT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 352068RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
352068RJT
Resistors - Chip Resistor - Surface Mount 352068RJT
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - 352068RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352068RJT
Chip Resistor - Surface Mount 352068RJT
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7204 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7204
Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7204
Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18R3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
18R3571
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 18R3571
RES, 68R, 0.1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 68R, 0.1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9526
Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9526
RES, 68R, 0.1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 68R, 0.1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number A102535TR-ND 2240244 2240244P 352068RJT 352068RJT 26M7204 18R3571
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 68 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 68R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details