TE Connectivity Chip Resistor - Surface Mount 352068KJT

Description
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126328TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126328TR-ND
Chip Resistor - Surface Mount A126328TR-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126328CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126328CT-ND
Chip Resistor - Surface Mount A126328CT-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126328DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126328DKR-ND
Chip Resistor - Surface Mount A126328DKR-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 352068KJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
352068KJT
Resistors - Chip Resistor - Surface Mount 352068KJT
RES SMD 68K OHM 5% 1W 2512

RES SMD 68K OHM 5% 1W 2512

Supplier's Site
Res, 68K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 75AJ0619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
75AJ0619
Res, 68K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 75AJ0619
RES, 68K, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 68K, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126328TR-ND 352068KJT 75AJ0619
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details