TE Connectivity Hard Metric Backplane Connectors 352068-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : D, C, B, A, E Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : D, C, B, A, E Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352068-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352068-1
Hard Metric Backplane Connectors 352068-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : D, C, B, A, E Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : D, C, B, A, E

Contact Features


  • CompactPCI Designation : J1/J4
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 3.3 MM  [.13 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 352068-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352068-1
Board to Board & Mezzanine Connectors 352068-1
Z-PACK/A F-HDR 110P

Z-PACK/A F-HDR 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352068-1
Board to Board & Mezzanine Connectors 352068-1
Z-PACK 2MM HM RCC ASY

Z-PACK 2MM HM RCC ASY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352068-1
Board to Board & Mezzanine Connectors 352068-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 6807804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6807804
Backplane Connectors 6807804
TE Connectivity 352068-1

TE Connectivity 352068-1

Supplier's Site
Backplane Connectors - 6807804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6807804P
Backplane Connectors 6807804P
TE Connectivity 352068-1

TE Connectivity 352068-1

Supplier's Site
Backplane Connectors - 1618744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1618744
Backplane Connectors 1618744
TE Connectivity 352068-1

TE Connectivity 352068-1

Supplier's Site
Hard Metric, Standard - A29832-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A29832-ND
Hard Metric, Standard A29832-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors Data & Signal - 352068-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
352068-1
Connectors Data & Signal 352068-1
Z-PACK/A F-HDR 110P

Z-PACK/A F-HDR 110P

Buy Now
Backplane Connectors - 352068-1 - 811630-352068-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 352068-1
811630-352068-1
Backplane Connectors - 352068-1 811630-352068-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811630-352068-1 Packaging: Tube Number of Positions: 110 Pitch: 0.079" (2.00mm) Mounting Style: Through Hole, Right Angle Features: Upper Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: A 22 Voltage Rating: 500Vrms Connector Usage: CompactPCI J1/J4 Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 11 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811630-352068-1
Packaging: Tube
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole, Right Angle
Features: Upper Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: A 22
Voltage Rating: 500Vrms
Connector Usage: CompactPCI J1/J4
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 11
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Singapore, Singapore
Electronic Connector
407-352068-1
Electronic Connector 407-352068-1
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube Product overview: 352068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352068-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube Product overview: 352068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 352068-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
352068-1
Backplane Connectors - Hard Metric, Standard 352068-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity - 69AC7797 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity
69AC7797
Conn, Backplane, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity 69AC7797
CONN, BACKPLANE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

CONN, BACKPLANE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site
Hard Metric, Standard - 352068-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
352068-1
Hard Metric, Standard 352068-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 352068-1 352068-1 6807804 6807804P A29832-ND 352068-1 811630-352068-1 407-352068-1 352068-1 69AC7797 352068-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors Backplane Connectors Hard Metric, Standard Connectors Data & Signal Backplane Connectors - 352068-1 Electronic Connector Backplane Connectors - Hard Metric, Standard Conn, Backplane, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder Press-Fit Through Hole Press-Fit
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data