TE Connectivity Chip Resistor - Surface Mount 35205R6JT

Description
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102072TR-ND
Chip Resistor - Surface Mount A102072TR-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102072DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102072DKR-ND
Chip Resistor - Surface Mount A102072DKR-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102072CT-ND
Chip Resistor - Surface Mount A102072CT-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1176194-35205R6JT
Resistors - Chip Resistor - Surface Mount 1176194-35205R6JT
Win Source Part Number: 1176194-35205R6JT Category: Resistors>Chip Resistor - Surface Mount Series: 3520, CGS Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): 35205R6JT.; 5-1622820-5; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1622820-5,A102072T R,A102072DKR,5-16228 20-5-ND,516228205,A1 02072CT

Win Source Part Number: 1176194-35205R6JT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3520, CGS
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): 35205R6JT.; 5-1622820-5;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-1622820-5,A102072TR,A102072DKR,5-1622820-5-ND,516228205,A102072CT

Buy Now Datasheet
Surface Mount Resistors - 2240115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240115
Surface Mount Resistors 2240115
TE Connectivity 35205R6JT

TE Connectivity 35205R6JT

Supplier's Site
Surface Mount Resistors - 2240115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240115P
Surface Mount Resistors 2240115P
TE Connectivity 35205R6JT

TE Connectivity 35205R6JT

Supplier's Site
Surface Mount Resistors - 1614466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614466
Surface Mount Resistors 1614466
TE Connectivity 35205R6JT

TE Connectivity 35205R6JT

Supplier's Site
1W 200V Resistor - 52-35205R6JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200V Resistor
52-35205R6JT
1W 200V Resistor 52-35205R6JT
5.6R 1W 200V 5% Thick Film Chip Resistor, 2512 SM Product overview: 35205R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35205R6JT can be used for catalog matching and distributor lookup.

5.6R 1W 200V 5% Thick Film Chip Resistor, 2512 SM Product overview: 35205R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35205R6JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3562
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3562
RES, THICK FILM, 5R6, 5%, 1W, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 1W, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Res, 5R6, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4382
Res, 5R6, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4382
RES, 5R6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5R6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102072TR-ND 1176194-35205R6JT 2240115 2240115P 52-35205R6JT 18R3562 12AC4382
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 1W 200V Resistor Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 5R6, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details