TE Connectivity Chip Resistor - Surface Mount 3520560RJT

Description
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102533DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102533DKR-ND
Chip Resistor - Surface Mount A102533DKR-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102533TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102533TR-ND
Chip Resistor - Surface Mount A102533TR-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102533CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102533CT-ND
Chip Resistor - Surface Mount A102533CT-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7201
Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7201
Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4384
Res, 560R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4384
RES, 560R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:560ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:560ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102533DKR-ND 26M7201 12AC4384
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 560 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 560R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details