TE Connectivity Surface Mount Resistors 35204R7JT

Description
TE Connectivity 35204R7JT
Request a Quote Datasheet
Description
TE Connectivity 35204R7JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240092
Surface Mount Resistors 2240092
TE Connectivity 35204R7JT

TE Connectivity 35204R7JT

Supplier's Site
Surface Mount Resistors - 2240092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240092P
Surface Mount Resistors 2240092P
TE Connectivity 35204R7JT

TE Connectivity 35204R7JT

Supplier's Site
Surface Mount Resistors - 1614938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614938
Surface Mount Resistors 1614938
TE Connectivity 35204R7JT

TE Connectivity 35204R7JT

Supplier's Site
Chip Resistor - Surface Mount - A102532DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102532DKR-ND
Chip Resistor - Surface Mount A102532DKR-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102532CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102532CT-ND
Chip Resistor - Surface Mount A102532CT-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102532TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102532TR-ND
Chip Resistor - Surface Mount A102532TR-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 26M7194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Cgs Te Connectivity
26M7194
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Cgs Te Connectivity 26M7194
RES, THICK FILM, 4R7, 5%, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18R3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
18R3556
Res, 4R7, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 18R3556
RES, 4R7, 0.1%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 4R7, 0.1%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240092 2240092P A102532DKR-ND 26M7194
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers