4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
TE Connectivity 35204K7JT
Surface Mount Thick Film Resistor, 3520 Series, 4.7 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric]
Surface Mount Thick Film Resistor, 3520 Series, 4.7 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102531DKR-ND | 2240424 | 2240424P | 18R3554 | 26M7193 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Cgs Te Connectivity | Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD); 2512 |
| Tolerance | 5 +/- % |