TE Connectivity Surface Mount Resistors 352047RJT

Description
TE Connectivity 352047RJT
Request a Quote Datasheet
Description
TE Connectivity 352047RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240222
Surface Mount Resistors 2240222
TE Connectivity 352047RJT

TE Connectivity 352047RJT

Supplier's Site
Surface Mount Resistors - 2240222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240222P
Surface Mount Resistors 2240222P
TE Connectivity 352047RJT

TE Connectivity 352047RJT

Supplier's Site
Surface Mount Resistors - 1614467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614467
Surface Mount Resistors 1614467
TE Connectivity 352047RJT

TE Connectivity 352047RJT

Supplier's Site
Chip Resistor - Surface Mount - A102071TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102071TR-ND
Chip Resistor - Surface Mount A102071TR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102071CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102071CT-ND
Chip Resistor - Surface Mount A102071CT-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102071DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102071DKR-ND
Chip Resistor - Surface Mount A102071DKR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 64M6542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
64M6542
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 64M6542
RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7196
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7196
Surface Mount Thick Film Resistor, 3520 Series, 47 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 47 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity - 28X3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity
28X3256
Res, Thick Film, 47R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity 28X3256
RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240222 2240222P A102071TR-ND 64M6542 26M7196
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details