TE Connectivity Surface Mount Resistors 3520470KJT

Description
TE Connectivity 3520470KJT
Request a Quote Datasheet
Description
TE Connectivity 3520470KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240553
Surface Mount Resistors 2240553
TE Connectivity 3520470KJT

TE Connectivity 3520470KJT

Supplier's Site
Surface Mount Resistors - 2240553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240553P
Surface Mount Resistors 2240553P
TE Connectivity 3520470KJT

TE Connectivity 3520470KJT

Supplier's Site
Surface Mount Resistors - 1638724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638724
Surface Mount Resistors 1638724
TE Connectivity 3520470KJT

TE Connectivity 3520470KJT

Supplier's Site
Chip Resistor - Surface Mount - A102530TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102530TR-ND
Chip Resistor - Surface Mount A102530TR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102530DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102530DKR-ND
Chip Resistor - Surface Mount A102530DKR-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102530CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102530CT-ND
Chip Resistor - Surface Mount A102530CT-ND
470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Resistor, Thick Film, 470Kohm, 1W, 5%; Resistance Cgs Te Connectivity - 18R3558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 1W, 5%; Resistance Cgs Te Connectivity
18R3558
Resistor, Thick Film, 470Kohm, 1W, 5%; Resistance Cgs Te Connectivity 18R3558
RESISTOR, THICK FILM, 470KOHM, 1W, 5%; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 1W, 5%; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 470 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7197 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 470 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7197
Surface Mount Thick Film Resistor, 3520 Series, 470 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7197
Surface Mount Thick Film Resistor, 3520 Series, 470 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 470 kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240553 2240553P A102530TR-ND 18R3558 26M7197
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 470Kohm, 1W, 5%; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 470 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 470000 ohms 470000 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers