TE Connectivity Chip Resistor - Surface Mount 35203R9JT

Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102529TR-ND
Chip Resistor - Surface Mount A102529TR-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102529DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102529DKR-ND
Chip Resistor - Surface Mount A102529DKR-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102529CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102529CT-ND
Chip Resistor - Surface Mount A102529CT-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240086
Surface Mount Resistors 2240086
TE Connectivity 35203R9JT

TE Connectivity 35203R9JT

Supplier's Site
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3544
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3544
RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4377
Res, 3R9, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4377
RES, 3R9, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R9, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102529TR-ND 2240086 18R3544 12AC4377
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 3R9, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details